EZVIZ logo

EZVIZ CS-CV210 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49034
Info modified on:
04 Nov 2024, 15:24:32
Short summary description EZVIZ CS-CV210 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ CS-CV210, IP security camera, Outdoor, Wired & Wireless, CE, Ceiling/wall, Black, White

Long summary description EZVIZ CS-CV210 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ CS-CV210. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Bullet. Minimum illumination: 0.02 lx, Lens viewing angle, horizontal: 90°, Lens viewing angle, diagonal: 107.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Lens diameter: 4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.