EZVIZ logo

EZVIZ Mini Plus Box IP security camera Indoor 1920 x 1080 pixels Desk/Wall

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34677
Info modified on:
14 Mar 2024, 17:58:43
Short summary description EZVIZ Mini Plus Box IP security camera Indoor 1920 x 1080 pixels Desk/Wall:

EZVIZ Mini Plus, IP security camera, Indoor, Wireless, Desk/Wall, White, Box

Long summary description EZVIZ Mini Plus Box IP security camera Indoor 1920 x 1080 pixels Desk/Wall:

EZVIZ Mini Plus. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk/Wall, Product colour: White, Form factor: Box. Lens viewing angle, horizontal: 116°, Lens viewing angle, diagonal: 135°, Camera shutter speed: 1/30 - 1/100000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 2.8 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.