EZVIZ logo

EZVIZ ezGuard Bullet IP security camera Indoor 1280 x 720 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10231
Info modified on:
04 Nov 2024, 15:21:48
Short summary description EZVIZ ezGuard Bullet IP security camera Indoor 1280 x 720 pixels Ceiling/wall:

EZVIZ ezGuard, IP security camera, Indoor, Wired & Wireless, External, Ceiling/wall, White

Long summary description EZVIZ ezGuard Bullet IP security camera Indoor 1280 x 720 pixels Ceiling/wall:

EZVIZ ezGuard. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.02 lx, Lens viewing angle, vertical: 72°, Lens viewing angle, diagonal: 92°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Fixed focal length: 2.8 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.