EZVIZ S5 Plus, 4K Ultra HD, CMOS, 12 MP, 240 fps, Wi-Fi, Bluetooth
EZVIZ S5 Plus. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 240 fps. Sensor type: CMOS, Total megapixels: 12 MP, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Display: LCD, Display resolution: 480 x 320 pixels, Display aspect ratio: 3:2. Lens type: Ultra wide-angle, Field of view (FOV) angle: 158°, Fixed focal length: 3 mm. Light exposure modes: Auto, Light metering: Centre-weighted, Spot