EZVIZ logo

EZVIZ Vault White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23608
Info modified on:
14 Mar 2024, 17:41:20
Short summary description EZVIZ Vault White:

EZVIZ Vault, 8 channels, 500 GB, 1 TB, Serial ATA, 2.5", 10,100 Mbit/s

Long summary description EZVIZ Vault White:

EZVIZ Vault. Video input channels: 8 channels. HDD capacity: 500 GB, Maximum storage capacity: 1 TB, HDD interface: Serial ATA. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: White. Power consumption (typical): 10 W, Output voltage: 5 V

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.