Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron IN1502

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN1502
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-726-01
Category Video Scalers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1478
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 29 Aug 2018 12:55:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Extron IN1502 :
  • - Scales composite video and S-video sources
  • - Selectable RGB output rates from 640x480 to 1366x768
  • - Autoswitching between inputs
  • - Frame rate conversion
  • - Quad standard video decoding
  • - DMI - Dynamic Motion Interpolation
Long product name Extron IN1502 :
The short editorial description of Extron IN1502

Two Input Video Scaler
More>>>
Short summary description Extron IN1502:
This short summary of the Extron IN1502 data-sheet is auto-generated and uses the product title and the first six key specs.

Extron IN1502, Black, Grey, 640 x 480,800 x 600,848 x 480,1024 x 768,1280 x 768,1366 x 768, 100-240 V, 50/60 Hz, 222 mm, 241 mm

Long summary description Extron IN1502:
This is an auto-generated long summary of Extron IN1502 based on the first three specs of the first five spec groups.

Extron IN1502. Product colour: Black, Grey, Scaled resolutions: 640 x 480,800 x 600,848 x 480,1024 x 768,1280 x 768,1366 x 768. AC adapter input voltage: 100-240 V, AC adapter frequency: 50/60 Hz. Width: 222 mm, Depth: 241 mm, Height: 44 mm. Package weight: 3 kg