location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron Check ‘Extron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26-682-06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26-682-06
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Extron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Certified for use with AVEdge, Cable Cubby®, and HSA surface access enclosures
  • - Provides connectivity between dual-mode DisplayPort enabled sources and HDMI, single link DVI, or VGA displays
  • - Complies with VESA Interoperability Guideline
  • - Passes EDID information from display to the source
  • - DisplayPort to HDMI female adapter cable includes a male to male HDMI coupler and LockIt® HDMI cable lacing bracket
  • - Gold-plated contacts
  • - 6' (1.8 m) cable length
Long product name Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black :
The long product name of Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort - VGA, Male - Male, 1.8 m
More>>>
Short summary description Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black:
This short summary of the Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Extron 26-682-06, 1.8 m, DisplayPort, VGA (D-Sub), Male, Male, Straight

Long summary description Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black:
This is an auto-generated long summary of Extron 26-682-06 video cable adapter 1.8 m DisplayPort VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Extron 26-682-06. Cable length: 1.8 m, Connector 1: DisplayPort, Connector 2: VGA (D-Sub). Cable diameter: 6.5 mm, Width: 33.8 mm, Depth: 1800 mm

Country Distributor
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)