Long product name EXSYS EX-1134 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver
:
4 x USB 3.0 / 3.1(Gen1), USB Type-C, 5 Gbps, 103 x 30 x 30 mm
The short editorial description of EXSYS EX-1134 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver
4 x USB 3.0 / 3.1(Gen1), USB Type-C, 5 Gbps, 103 x 30 x 30 mm
More>>>
Short summary description EXSYS EX-1134 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver:
This short summary of the EXSYS EX-1134 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.
EXSYS EX-1134, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Metal, 0.37 m
Long summary description EXSYS EX-1134 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver:
This is an auto-generated long summary of EXSYS EX-1134 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Silver based on the first three specs of the first five spec groups.
EXSYS EX-1134. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Silver, Housing material: Metal. Width: 30 mm, Depth: 103 mm, Height: 30 mm. Cables included: USB