location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Framenet 244 (8ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Framenet 244 (8ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.31.08.01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469464524
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Specifications Framenet Round (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name EXIT Framenet 244 (8ft) :
The long product name of EXIT Framenet 244 (8ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ø244cm, 1.1kg, PE, black
More>>>
Short summary description EXIT Framenet 244 (8ft):
This short summary of the EXIT Framenet 244 (8ft) data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Framenet 244 (8ft), Trampoline skirt, Polyethylene, Black

Long summary description EXIT Framenet 244 (8ft):
This is an auto-generated long summary of EXIT Framenet 244 (8ft) based on the first three specs of the first five spec groups.

EXIT Framenet 244 (8ft). Product type: Trampoline skirt, Material: Polyethylene, Product colour: Black

Brand Image Product code Product Stock Price from
EXIT

EXIT Framenet Rectangular 244x427 (8x14ft)
(show image)
11.38.14.00 Framenet Rectangular 244x427 (8x14ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Framenet Rectangular 214x366 (7x12ft)
(show image)
11.38.12.00 Framenet Rectangular 214x366 (7x12ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Safetynet Contour 427 (14 Ft)
(show image)
11.08.14.01 Safetynet Contour 427 (14 Ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Safetynet Contour 366 (12 Ft)
(show image)
11.08.12.01 Safetynet Contour 366 (12 Ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Safetynet Contour 305 (10 Ft)
(show image)
11.08.10.01 Safetynet Contour 305 (10 Ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Safetynet Contour 244 (8 Ft)
(show image)
11.08.08.01 Safetynet Contour 244 (8 Ft) 0.00
(excl. VAT)
0 (incl. VAT)