Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Safetynet Contour 244 (8 Ft)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Safetynet Contour 244 (8 Ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.08.08.01
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469463701
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3661
This statistic is based on the 96824 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2018 12:52:24
The date of the most recent change of this product data-sheet in Icecat.
Technical sheet Contour Enclosure (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (13.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Safetynet Contour 244 (8 Ft) :
The short editorial description of EXIT Safetynet Contour 244 (8 Ft)

ø244cm, black, 10.4kg
More>>>
EXIT Safetynet Contour 244 (8 Ft):
The official marketing text of EXIT Safetynet Contour 244 (8 Ft) as supplied by the manufacturer

The ø244cm Contour Safetynet (8ft), luxury fitted with a glass fiber ring on the upper and bottem side, is located on the outside of the padding. The Contour Safetynet fits on the EXIT InTerra trampolines.

Short summary description EXIT Safetynet Contour 244 (8 Ft):
This short summary of the EXIT Safetynet Contour 244 (8 Ft) data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Safetynet Contour 244 (8 Ft), Trampoline enclosure safety net & poles (kit), Glass fiber, Black

Long summary description EXIT Safetynet Contour 244 (8 Ft):
This is an auto-generated long summary of EXIT Safetynet Contour 244 (8 Ft) based on the first three specs of the first five spec groups.

EXIT Safetynet Contour 244 (8 Ft). Product type: Trampoline enclosure safety net & poles (kit), Material: Glass fiber, Product colour: Black

Features
Product colour *
Black
Material *
Glass fiber
Pole material
Glass fiber
Shape *
Round
Compatible trampoline diameter (max)
2.24 m
Product type *
Trampoline enclosure safety net & poles (kit)
Number of poles
4
Compatibility
InTerra, JumpArena
Certification
TÜV/GS
Weight & dimensions
Height
1500 mm
Weight & dimensions
Diameter
2.44 m
Weight
10.4 kg
Pole diameter
3.2 cm
Pole thickness
1.4 mm
Logistics data
Quantity per intermodal container (40ft, HC)
1260 pc(s)
Quantity per pallet
25 pc(s)
Packaging data
Package width
930 mm
Package depth
320 mm
Package height
135 mm
Package weight
12.4 kg
Brand Image Product code Product Stock Price from
EXIT Framenet Rectangular 244x427 (8x14ft) EXIT Framenet Rectangular 244x427 (8x14ft)
(show image)
11.38.14.00 Framenet Rectangular 244x427 (8x14ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Framenet Rectangular 214x366 (7x12ft) EXIT Framenet Rectangular 214x366 (7x12ft)
(show image)
11.38.12.00 Framenet Rectangular 214x366 (7x12ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Safetynet Contour Rectangular 244x427 (8x14ft) EXIT Safetynet Contour Rectangular 244x427 (8x14ft)
(show image)
11.10.14.01 Safetynet Contour Rectangular 244x427 (8x14ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Safetynet Contour Rectangular 214x366 (7x12ft) EXIT Safetynet Contour Rectangular 214x366 (7x12ft)
(show image)
11.10.12.01 Safetynet Contour Rectangular 214x366 (7x12ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Framenet Oval 305x427 (10x14ft) EXIT Framenet Oval 305x427 (10x14ft)
(show image)
11.35.14.01 Framenet Oval 305x427 (10x14ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Framenet Oval 244x380 (8x12,5ft) EXIT Framenet Oval 244x380 (8x12,5ft)
(show image)
11.35.12.01 Framenet Oval 244x380 (8x12,5ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Framenet 457 (15ft) EXIT Framenet 457 (15ft)
(show image)
11.31.15.01 Framenet 457 (15ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Framenet 427 (14ft) EXIT Framenet 427 (14ft)
(show image)
11.31.14.01 Framenet 427 (14ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Framenet 366 (12ft) EXIT Framenet 366 (12ft)
(show image)
11.31.12.01 Framenet 366 (12ft) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Framenet 305 (10ft) EXIT Framenet 305 (10ft)
(show image)
11.31.10.01 Framenet 305 (10ft) 0.00
(excl. VAT)
0 (incl. VAT)