Ewent logo

Ewent eBubble Mono portable speaker Black 3 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36301
Info modified on:
14 Mar 2024, 19:40:13
Short summary description Ewent eBubble Mono portable speaker Black 3 W:

Ewent eBubble, 1.0 channels, 1-way, 3 W, 160 - 20000 Hz, Wired, Micro-USB B

Long summary description Ewent eBubble Mono portable speaker Black 3 W:

Ewent eBubble. Audio output channels: 1.0 channels, Speaker type: 1-way. RMS rated power: 3 W, Frequency range: 160 - 20000 Hz. Connectivity technology: Wired, USB connector type: Micro-USB B. Product type: Mono portable speaker, Product colour: Black, Product design: Spheric. Recommended usage: Tablet / Smartphone

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.