Ewent logo

Ewent EW1259 laptop cooling pad 43.2 cm (17") 2500 RPM Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37668
Info modified on:
14 Mar 2024, 19:43:19
Short summary description Ewent EW1259 laptop cooling pad 43.2 cm (17") 2500 RPM Black:

Ewent EW1259, 43.2 cm (17"), 5 pc(s), 30.5 cm (12"), 7 cm, 1000 RPM, 2500 RPM

Long summary description Ewent EW1259 laptop cooling pad 43.2 cm (17") 2500 RPM Black:

Ewent EW1259. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 5 pc(s), Minimum screen size: 30.5 cm (12"). Product colour: Black, Material: Acrylonitrile butadiene styrene (ABS), Illumination colour: Blue. Host interface: USB. Cable length: 0.5 m, Width: 370 mm, Depth: 300 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.