Eufy logo

Eufy Cam 2 Box IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33871
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Eufy Cam 2 Box IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Eufy Cam 2, IP security camera, Indoor & outdoor, Wireless, Internal, 2412~2472 MHz, Ceiling/wall

Long summary description Eufy Cam 2 Box IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Eufy Cam 2. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Box. Field of view (FOV) angle: 135°, Lens viewing angle, diagonal: 135°. Detect distance: 3 m, Observe distance: 10 m, Recognize distance: 2 m. LED type: IR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.