Eufy logo

Eufy HomeVac H11 Pure handheld vacuum Blue Bagless

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51873
Info modified on:
27 Oct 2023, 16:18:24
Short summary description Eufy HomeVac H11 Pure handheld vacuum Blue Bagless:

Eufy HomeVac H11 Pure, Dry, Active-air-clean, Hygiene Filter, Filtering, Hard floor, Stair steps, Upholstery, 70 W, Auto

Long summary description Eufy HomeVac H11 Pure handheld vacuum Blue Bagless:

Eufy HomeVac H11 Pure. Cleaning type: Dry, Vacuum air filtering: Active-air-clean, Hygiene Filter, Dirt separating method: Filtering. Dust container type: Bagless, Product colour: Blue, Dirt capacity dry: 0.9 L. LED indicators: Charging, Operation, Status. Power source: Battery, Maximum input power: 70 W, Runtime: 13 min. Weight: 600 g

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.