Eufy logo

Eufy L60 Hybrid Robot Vacuum & Mop with Self-Empty Station

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9841
Info modified on:
16 Jul 2025, 16:53:31
Short summary description Eufy L60 Hybrid Robot Vacuum & Mop with Self-Empty Station:

Eufy L60 Hybrid Robot Vacuum & Mop with Self-Empty Station, Black, Round, 2.5 L, 0.35 L, 0.28 L, Charging, Purification

Long summary description Eufy L60 Hybrid Robot Vacuum & Mop with Self-Empty Station:

Eufy L60 Hybrid Robot Vacuum & Mop with Self-Empty Station. Product colour: Black, Shape: Round. Dust capacity (total): 2.5 L, Dust capacity (vacuum cleaner): 0.35 L, Water tank capacity: 0.28 L. Runtime: 120 min. Height: 361.2 mm, Width: 475.2 mm, Depth: 326.4 mm. Package width: 352 mm, Package depth: 446 mm, Package height: 384 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.