Eufy logo

Eufy RoboVac 11S 0.6 L Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95705
Info modified on:
14 Mar 2024, 19:34:24
Short summary description Eufy RoboVac 11S 0.6 L Black:

Eufy RoboVac 11S, Black, Round, 0.6 L, 270 mm/sec, Auto, Edge, Spot, Filtering

Long summary description Eufy RoboVac 11S 0.6 L Black:

Eufy RoboVac 11S. Product colour: Black, Shape: Round. Dust capacity (total): 0.6 L, Cleaning speed: 270 mm/sec, Vacuum cleaner programs: Auto, Edge, Spot. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Runtime: 100 min. Height: 72 mm, Width: 325 mm, Depth: 325 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.