Esselte logo

Esselte 5257-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30159
Info modified on:
14 Mar 2024, 19:50:19
Short summary description Esselte 5257-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White:

Esselte 5257-10-36, Storage tray, Blue, White, Rectangular, Acrylonitrile butadiene styrene (ABS), Monochromatic, Indoor

Long summary description Esselte 5257-10-36 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Blue, White:

Esselte 5257-10-36. Product type: Storage tray, Product colour: Blue, White, Shape: Rectangular. Width: 246 mm, Depth: 160 mm, Height: 98 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.