location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Esselte Cardboard Folder Green 180 g/m2 A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cardboard Folder Green 180 g/m2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2013408
Category
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 20:02:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Esselte Cardboard Folder Green 180 g/m2 A4:
This short summary of the Esselte Cardboard Folder Green 180 g/m2 A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Cardboard Folder Green 180 g/m2, A4, Green, 235 mm, 315 mm, 100 pc(s)

Long summary description Esselte Cardboard Folder Green 180 g/m2 A4:
This is an auto-generated long summary of Esselte Cardboard Folder Green 180 g/m2 A4 based on the first three specs of the first five spec groups.

Esselte Cardboard Folder Green 180 g/m2. Format: A4, Product colour: Green. Width: 235 mm, Height: 315 mm. Quantity per box: 100 pc(s)

Brand Image Product code Product Stock Price from
Esselte

Esselte 2013412 folder Cardboard Lilac A4
(show image)
2013412 2013412 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Red 180 g/m2 A4
(show image)
2013415 Cardboard Folder Red 180 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Grey 180 g/m2 A4
(show image)
2013407 Cardboard Folder Grey 180 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Yellow 180 g/m2 A4
(show image)
2013406 Cardboard Folder Yellow 180 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Chamois 180 g/m2 Multicolour A4
(show image)
2013404 Cardboard Folder Chamois 180 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Blue 180 g/m2 A4
(show image)
2013402 Cardboard Folder Blue 180 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Rose 180 g/m2 Pink A4
(show image)
2013411 Cardboard Folder Rose 180 g/m2 0.00
(excl. VAT)
0 (incl. VAT)