Esselte logo

Esselte Cardboard Folder Yellow 180 g/m2 A4

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24509
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Esselte Cardboard Folder Yellow 180 g/m2 A4:

Esselte Cardboard Folder Yellow 180 g/m2, A4, Yellow, 235 mm, 315 mm, 100 pc(s)

Long summary description Esselte Cardboard Folder Yellow 180 g/m2 A4:

Esselte Cardboard Folder Yellow 180 g/m2. Format: A4, Product colour: Yellow. Width: 235 mm, Height: 315 mm. Quantity per box: 100 pc(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.