location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Manilla 3-Flap Folder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manilla 3-Flap Folder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1033307
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 20:02:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Esselte Manilla 3-Flap Folder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 275 g/m²
  • - Portrait
  • - Grey
Long product name Esselte Manilla 3-Flap Folder :
The long product name of Esselte Manilla 3-Flap Folder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 240 x 318mm, 0.06 kg
More>>>
Short summary description Esselte Manilla 3-Flap Folder:
This short summary of the Esselte Manilla 3-Flap Folder data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Manilla 3-Flap Folder, A4, Cardboard, Grey, Portrait, 275 g/m², 240 mm

Long summary description Esselte Manilla 3-Flap Folder:
This is an auto-generated long summary of Esselte Manilla 3-Flap Folder based on the first three specs of the first five spec groups.

Esselte Manilla 3-Flap Folder. Format: A4, Material: Cardboard, Product colour: Grey. Width: 240 mm, Height: 318 mm, Weight: 60 g. Quantity per pack: 50 pc(s)

Brand Image Product code Product Stock Price from
Esselte

Esselte Manilla 3-Flap Folder
(show image)
1033302 Manilla 3-Flap Folder 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 1033315 folder Cardboard Red A4
(show image)
1033315 1033315 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Folder with 3 flaps A4, Rose Pink
(show image)
1033321 Folder with 3 flaps A4, Rose 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Manilla 3-Flap Folder
(show image)
1033308 Manilla 3-Flap Folder 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Manilla 3-Flap Folder
(show image)
1033306 Manilla 3-Flap Folder 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Folder with 3 flaps A4, Rose Pink
(show image)
1033304 Folder with 3 flaps A4, Rose 0.00
(excl. VAT)
0 (incl. VAT)