location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte 1033315 folder Cardboard Red A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1033315
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1033315
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 20:02:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Esselte 1033315 folder Cardboard Red A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 275 g/m²
  • - Portrait
  • - Red
More>>>
Short summary description Esselte 1033315 folder Cardboard Red A4:
This short summary of the Esselte 1033315 folder Cardboard Red A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 1033315, A4, Cardboard, Red, Portrait, 275 g/m², 240 mm

Long summary description Esselte 1033315 folder Cardboard Red A4:
This is an auto-generated long summary of Esselte 1033315 folder Cardboard Red A4 based on the first three specs of the first five spec groups.

Esselte 1033315. Format: A4, Material: Cardboard, Product colour: Red. Width: 240 mm, Height: 318 mm, Weight: 60 g. Quantity per pack: 50 pc(s)

Brand Image Product code Product Stock Price from
Esselte

Esselte Manilla 3-Flap Folder
(show image)
1033302 Manilla 3-Flap Folder 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Manilla 3-Flap Folder
(show image)
1033307 Manilla 3-Flap Folder 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Folder with 3 flaps A4, Rose Pink
(show image)
1033321 Folder with 3 flaps A4, Rose 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Manilla 3-Flap Folder
(show image)
1033308 Manilla 3-Flap Folder 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Manilla 3-Flap Folder
(show image)
1033306 Manilla 3-Flap Folder 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Folder with 3 flaps A4, Rose Pink
(show image)
1033304 Folder with 3 flaps A4, Rose 0.00
(excl. VAT)
0 (incl. VAT)