ESGE M 122 De Luxe, Immersion blender, 0.6 L, 1.65 m, 140 W, White
ESGE M 122 De Luxe. Type: Immersion blender, Product colour: White, Cord length: 1.65 m. Bowl capacity: 0.6 L, Rotational speed (min): 10000 RPM, Rotational speed (max): 14000 RPM. Housing material: Metal, Plastic. Power: 140 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 66 mm, Depth: 112 mm, Height: 343 mm