ESGE logo

ESGE M 100 D Immersion blender 120 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48034
Info modified on:
15 May 2025, 14:48:17
Short summary description ESGE M 100 D Immersion blender 120 W Black:

ESGE M 100 D, Immersion blender, 1.65 m, 120 W, Black

Long summary description ESGE M 100 D Immersion blender 120 W Black:

ESGE M 100 D. Type: Immersion blender, Product colour: Black, Cord length: 1.65 m. Rotational speed (min): 7000 RPM, Rotational speed (max): 10000 RPM. Housing material: Metal, Plastic. Power: 120 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 65 mm, Depth: 97 mm, Height: 350 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.