NOD32 Antivirus for Kerio Control Years 2 User 250 - 499
- Support for Kerio Connect 8.0+
- Scans all email and web traffic
- Rule-based filtering
- Remote management included
Server-as-client protection
The solution contains all tools and features for full-fledged server protection. Features include the resident shield and on-demand scanner. Scanning tasks are served by a single engine, significantly reducing system load.
Safe email & web communications
Content passing through HTTP, FTP and SMTP protocols is thoroughly scanned for threats. Malicious code is filtered before it can cause any damage to end users on your network.
Dual support for Kerio products
If both Kerio Connect (formerly Kerio Mail Server) and Kerio Control are installed, only one instance of ESET Security for Kerio is required.
Rule-based filtering
Allows you to set up rules on file name, file size and real file type. Optimizes scan performance by only checking files that are not blocked.
eShell interface
Allows you to run scripts to set up configuration or perform an action, automating the security management of ESET security products.
ESET NOD32 Antivirus for Kerio Control 250 - 499 User, 250 - 499 license(s), 2 year(s), Download
ESET NOD32 Antivirus for Kerio Control 250 - 499 User. License quantity: 250 - 499 license(s), Number of years: 2 year(s), Software type: Cross-Upgrade. Distribution type: Download