Security for Microsoft SharePoint Server Years 3 User 100 - 299
ESET Security for Microsoft SharePoint Server: your best choice
- Supports Microsoft SharePoint Server 2013
- Scan any content stored within the SharePoint database structure
- Rule-based filtering
- Remote Management included*. Fully manageable via ESET Remote Administrator
Anti-malware Protection
- Eliminates all types of threats including viruses, rootkits, worms and spyware
- Provides all the tools for full-fledged server protection, including the resident shield and on-demand scanner
- ESET Self-defense prevents malware and unauthorized users from disabling the security of the system
- Provides real-time on-access scanning of the server-stored data
- Perform scans on-demand or schedule scans of any content stored within the SharePoint database structure
- Powered by the advanced ThreatSense technology combining speed, accuracy and minimal system impact
Smooth Operation
- Rule-based Filtering enables to setup rules upon file name, size and real file type
- Password protected uninstallation
- Automatically detects server roles to exclude critical server files like data stores and paging files from on-access scanning to decrease overhead
- Delivers proven protection while leaving more system resources for the server’s vital tasks
- Automatically excludes critical server files
- Automatically recognizes server software such as Microsoft SQL Server and Microsoft IIS
Supported SharePoint Versions
- Microsoft SharePoint Server 2013 (64 bit), 2010 (64 bit), 2007 (32 & 64 bit)
- Microsoft SharePoint Foundation 2010 (64 bit)
- SharePoint Services 3.0
ESET Security for Microsoft SharePoint Server 100 - 299 User, 100 - 299 license(s), 3 year(s), Download
ESET Security for Microsoft SharePoint Server 100 - 299 User. License quantity: 100 - 299 license(s), Number of years: 3 year(s), Software type: Cross-Upgrade. Distribution type: Download