Eseo logo

Eseo Table lamp 671141713

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10129
Info modified on:
02 May 2024, 09:35:39
Short summary description Eseo Table lamp 671141713:

Eseo Table lamp 671141713, Chrome, Glass, Metal, Office, Study, Design, IP20, II

Long summary description Eseo Table lamp 671141713:

Eseo Table lamp 671141713. Product colour: Chrome, Material: Glass, Metal, Suitable location: Office, Study. Fitting/cap type: G9, Number of bulbs: 1 bulb(s), Bulb power: 40 W. Suitable for light type: Orientation. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Height: 350 mm, Width: 160 mm, Depth: 540 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.