location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LX Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45-245-026
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-245-026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833012033 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 09:59:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for side-by-side or low-angle screen views
  • - Extends screens out up to 25" (64 cm)
  • - Free up your desktop for office essentials
  • - Holds two screens up to 27" in size
  • - Streamlined look enhances your work area
  • - Built for years of use by passing our 10,000-cycle motion test
Warranty: 10 years
Long product name Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk :
The long product name of Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX Dual Side-by-Side Arm (matte black)
More>>>
Short summary description Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk:
This short summary of the Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron LX Series 45-245-026, Clamp/Bolt-through, 18.1 kg, 68.6 cm (27"), 100 x 100 mm, Height adjustment, Silver

Long summary description Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk:
This is an auto-generated long summary of Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk based on the first three specs of the first five spec groups.

Ergotron LX Series 45-245-026. Mounting: Clamp/Bolt-through, Maximum weight capacity: 18.1 kg, Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -5 - 75°. Product colour: Silver

Extra flexibility

Designed for side-by-side or low-angle screen views

Full extension

Extends screens out up to 25" (64 cm)

More workspace

Free up your desktop for office essentials

Dual purpose

Holds two screens up to 27" in size

Sleek build

Streamlined look enhances your work area

Quality design

Built for years of use by passing our 10,000-cycle motion test

Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 07:15:02
Uk has collected 3 expert reviews for Ergotron LX Series 45-245-026 monitor mount / stand 68.6 cm (27") Silver Desk but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)