Ergonomic Solutions logo

Ergonomic Solutions SpacePole Payment Verifone M400 M424 M440 DuraTilt™ SP1, 120mm (with handle)

Data-sheet quality:
created/standardized by Icecat
Product views:
3560
Info modified on:
02 Aug 2025, 12:18:52
Short summary description Ergonomic Solutions SpacePole Payment Verifone M400 M424 M440 DuraTilt™ SP1, 120mm (with handle):

Ergonomic Solutions SpacePole Payment Verifone M400 M424 M440 DuraTilt™ SP1, 120mm (with handle), POS mount, Black, Metal, 210°, 10 - 70°, VeriFone

Long summary description Ergonomic Solutions SpacePole Payment Verifone M400 M424 M440 DuraTilt™ SP1, 120mm (with handle):

Ergonomic Solutions SpacePole Payment Verifone M400 M424 M440 DuraTilt™ SP1, 120mm (with handle). Product type: POS mount, Product colour: Black, Material: Metal. Width: 103.6 mm, Depth: 153.6 mm, Height: 195.6 mm. Package width: 250 mm, Package depth: 180 mm, Package height: 138 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.