Ergonomic Solutions logo

Ergonomic Solutions SpacePole Outdoor Outdoor wall mounted kiosk 2799L

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
897
Info modified on:
04 Aug 2025, 13:54:31
Short summary description Ergonomic Solutions SpacePole Outdoor Outdoor wall mounted kiosk 2799L:

Ergonomic Solutions SpacePole Outdoor Outdoor wall mounted kiosk 2799L, Kiosk set, Black, Metal, Elo TouchSystems, 2799L, 68.6 cm (27")

Long summary description Ergonomic Solutions SpacePole Outdoor Outdoor wall mounted kiosk 2799L:

Ergonomic Solutions SpacePole Outdoor Outdoor wall mounted kiosk 2799L. Product type: Kiosk set, Product colour: Black, Material: Metal. Width: 594 mm, Depth: 208 mm, Height: 826 mm. Package width: 670 mm, Package depth: 1075 mm, Package height: 240 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.