Ergonomic Solutions logo

Ergonomic Solutions SpacePole Kiosk Kiosk straight bracket Landscape 15 to 22

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2594
Info modified on:
02 Aug 2025, 12:24:40
Short summary description Ergonomic Solutions SpacePole Kiosk Kiosk straight bracket Landscape 15 to 22:

Ergonomic Solutions SpacePole Kiosk Kiosk straight bracket Landscape 15 to 22, Bracket, Grey, Metal, 38.1 cm (15"), 55.9 cm (22"), 121.9 mm

Long summary description Ergonomic Solutions SpacePole Kiosk Kiosk straight bracket Landscape 15 to 22:

Ergonomic Solutions SpacePole Kiosk Kiosk straight bracket Landscape 15 to 22. Product type: Bracket, Product colour: Grey, Material: Metal. Width: 121.9 mm, Depth: 6 mm, Height: 405 mm. Package width: 148 mm, Package depth: 599 mm, Package height: 264 mm. Quantity per pack: 10 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.