Erazer logo

Erazer X81600 keyboard Gaming USB QWERTZ German Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70329
Info modified on:
15 Oct 2024, 21:33:37
Short summary description Erazer X81600 keyboard Gaming USB QWERTZ German Black:

Erazer X81600, Wired, USB, Mechanical, QWERTZ, RGB LED, Black

Long summary description Erazer X81600 keyboard Gaming USB QWERTZ German Black:

Erazer X81600. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.