Erazer logo

Erazer X89017 PC gaming chair Padded seat

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40265
Info modified on:
15 Oct 2024, 21:34:23
Long product name Erazer X89017 PC gaming chair Padded seat:

ERAZER X89017, 58 x 58 x 141cm, 180°

Erazer X89017 PC gaming chair Padded seat:

Stylish and comfortable – the gaming chair for real gamer,
Play your next game with the Erazer gaming chair.
The Erazer gaming chair stands out due to its high level of comfort, sporty look and high quality materials.
The medium height side padding on the seat ensures you experience significantly more
legroom without losing the feeling that you are sitting in a racing car seat.
Thanks to the cushions on the back and head sections and numerous setting options, the
gaming chair enables you to achieve an ergonomically supported sitting position.

Short summary description Erazer X89017 PC gaming chair Padded seat:

Erazer X89017, PC gaming chair, 150 kg, Padded seat, Universal, Black, Black, Blue

Long summary description Erazer X89017 PC gaming chair Padded seat:

Erazer X89017. Product type: PC gaming chair, Maximum user weight: 150 kg, Seat type: Padded seat. Width: 580 mm, Depth: 580 mm, Height: 1410 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.