Erazer logo

Erazer X7849 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB 480 GB SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23780
Info modified on:
15 Oct 2024, 21:33:25
Short summary description Erazer X7849 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB 480 GB SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

Erazer X7849, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 480 GB

Long summary description Erazer X7849 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB 480 GB SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

Erazer X7849. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 480 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.