Erazer logo

Erazer Hunter X30 Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Desktop PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14043
Info modified on:
15 Oct 2024, 21:33:42
Short summary description Erazer Hunter X30 Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Desktop PC Black:

Erazer Hunter X30, Intel® Core™ i9, i9-14900K, 32 GB, DDR5-SDRAM, 1 TB, Windows 11

Long summary description Erazer Hunter X30 Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Desktop PC Black:

Erazer Hunter X30. Processor family: Intel® Core™ i9, Processor model: i9-14900K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 6000 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 4070 Ti. Operating system installed: Windows 11. Power supply: 850 W. Chassis type: Desktop. Product type: PC. Weight: 15 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.