Erazer logo

Erazer Recon E10 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49396
Info modified on:
15 Oct 2024, 21:22:25
Short summary description Erazer Recon E10 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black:

Erazer Recon E10, 2.9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 512 GB, Windows 10 Home

Long summary description Erazer Recon E10 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black:

Erazer Recon E10. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 6.2 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.