Erazer X7739 D, 3.6 GHz, AMD Ryzen™ 7, 16 GB, 2.26 TB, DVD±RW, Windows 10 Home
Erazer X7739 D. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1800x. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 9 kg. Product colour: Black