Erazer logo

Erazer X5371 G Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44329
Info modified on:
15 Oct 2024, 21:33:59
Short summary description Erazer X5371 G Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Erazer X5371 G, 4.2 GHz, Intel® Core™ i7, 16 GB, 1.51 TB, DVD±RW, Windows 10 Home

Long summary description Erazer X5371 G Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Erazer X5371 G. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 700 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.