Equip logo

Equip 32"-55” Articulating TV Wall Mount Bracket

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108742
Info modified on:
22 Jan 2025, 14:50:08
Short summary description Equip 32"-55” Articulating TV Wall Mount Bracket:

Equip 32"-55” Articulating TV Wall Mount Bracket, 200 x 200 mm, 400 x 400 mm, -20 - 10°, -90 - 90°, Steel, Black

Long summary description Equip 32"-55” Articulating TV Wall Mount Bracket:

Equip 32"-55” Articulating TV Wall Mount Bracket. Maximum weight capacity: 50 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -20 - 10°, Swivel angle range: -90 - 90°, Distance to the wall (min): 6.2 cm, Distance to the wall (max): 47.5 cm. Product colour: Black

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.