Equip logo

Equip 1-Port 20W USB-C PD Charger

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24617
Info modified on:
17 May 2023, 00:53:06
Short summary description Equip 1-Port 20W USB-C PD Charger:

Equip 1-Port 20W USB-C PD Charger, Indoor, AC, 12 V, White

Long summary description Equip 1-Port 20W USB-C PD Charger:

Equip 1-Port 20W USB-C PD Charger. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 12 V. USB Type-C ports quantity: 1, Power protection features: Over current, Over voltage, Overload, Short circuit. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.