location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Sharing Switch Unmanaged Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Sharing Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
128544
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 Sharing Switch Unmanaged Silver :
The long product name of Equip USB 2.0 Sharing Switch Unmanaged Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Sharing Switch
More>>>
Equip USB 2.0 Sharing Switch Unmanaged Silver:
The official description of Equip USB 2.0 Sharing Switch Unmanaged Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- two or four Computers share one USB Printer or other USB 2.0 device
- USB 2.0 compliant.
- supports USB bus power mode.
- hotkey function for easy operation between USB device and PC.
- additional USB downstream port to connect one USB Hub.
- supports Windows 98 SE, ME, 2000, XP, Vista.
- packing: equip blister.

Short summary description Equip USB 2.0 Sharing Switch Unmanaged Silver:
This short summary of the Equip USB 2.0 Sharing Switch Unmanaged Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Sharing Switch, Unmanaged

Long summary description Equip USB 2.0 Sharing Switch Unmanaged Silver:
This is an auto-generated long summary of Equip USB 2.0 Sharing Switch Unmanaged Silver based on the first three specs of the first five spec groups.

Equip USB 2.0 Sharing Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Data transmission
Maximum data transfer rate
0.48 Gbit/s
Design
Product colour
Silver
Performance
Compatible operating systems
Windows 98 SE / ME / 2000 / XP
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
142 g
Other features
Dimensions (WxDxH)
120 x 20 x 84 mm
Connectivity technology
Wired
I/O ports
4 x USB B 1 x USB A