Equip logo

Equip Cat.5e German Modular Faceplate

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69476
Info modified on:
17 Dec 2024, 20:49:14
Short summary description Equip Cat.5e German Modular Faceplate:

Equip Cat.5e German Modular Faceplate, RJ-45, 5e, White, ABS synthetics, -40 - 80 °C, 80 mm

Long summary description Equip Cat.5e German Modular Faceplate:

Equip Cat.5e German Modular Faceplate. Socket type: RJ-45, Networking cable category: 5e. Product colour: White, Housing material: ABS synthetics. Width: 80 mm, Depth: 39 mm, Height: 80 mm. Package width: 95 mm, Package depth: 89 mm, Package height: 245 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.