Equip logo

Equip Cat.6 Unshielded Keystone Inline Coupler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57269
Info modified on:
17 Dec 2024, 20:49:14
Short summary description Equip Cat.6 Unshielded Keystone Inline Coupler:

Equip Cat.6 Unshielded Keystone Inline Coupler, Black, Gold, 15 mm, 33 mm, 20 mm, 75 g

Long summary description Equip Cat.6 Unshielded Keystone Inline Coupler:

Equip Cat.6 Unshielded Keystone Inline Coupler. Product colour: Black, Connector contacts plating: Gold. Width: 15 mm, Depth: 33 mm, Height: 20 mm. Package width: 15 mm, Package depth: 12 mm, Package height: 25 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.