Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard / Mouse Cable PS/2 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
118051
Category
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10489
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable :
The short editorial description of Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable

Keyboard / Mouse Cable PS/2 1.8m
More>>>
Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable:
The official marketing text of Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable as supplied by the manufacturer

Keyfeatures:
- shielded
- color: white
- pin out 1 : 1

Short summary description Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable:
This short summary of the Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Keyboard / Mouse Cable PS/2 1.8m, 1.8 m, 2 x PS/2, M/M

Long summary description Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable:
This is an auto-generated long summary of Equip Keyboard / Mouse Cable PS/2 1.8m PS/2 cable based on the first three specs of the first five spec groups.

Equip Keyboard / Mouse Cable PS/2 1.8m. Cable length: 1.8 m, Connector(s): 2 x PS/2, M/M

Features
Cable length *
How long the cable is.
1.8 m
Features
Connector(s)
2 x PS/2, M/M
Customer service details