location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Air Filter (Smoke) - ELPAF12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter (Smoke) - ELPAF12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946342528 show
Category:
Device composed of fibrous materials which removes solid particulates such as dust, pollen, mold, and bacteria from the air.
Air Filters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 21:12:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Air Filter (Smoke) - ELPAF12 :
The long product name of Epson Air Filter (Smoke) - ELPAF12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Filter (Smoke) - ELPAF12
More>>>
Short summary description Epson Air Filter (Smoke) - ELPAF12:
This short summary of the Epson Air Filter (Smoke) - ELPAF12 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Air Filter (Smoke) - ELPAF12, Black, White, PowerLite 6100i PowerLite 6110i PowerLite 6110i, China, 1 pc(s), 45 mm, 285 mm

Long summary description Epson Air Filter (Smoke) - ELPAF12:
This is an auto-generated long summary of Epson Air Filter (Smoke) - ELPAF12 based on the first three specs of the first five spec groups.

Epson Air Filter (Smoke) - ELPAF12. Product colour: Black, White, Compatibility: PowerLite 6100i PowerLite 6110i PowerLite 6110i, Country of origin: China. Number of products included: 1 pc(s), Package width: 45 mm, Package depth: 285 mm. Products per pallet: 500 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Product colour
Black, White
Compatibility
PowerLite 6100i PowerLite 6110i PowerLite 6110i
Country of origin
China
Packaging data
Number of products included
1 pc(s)
Package width
45 mm
Package depth
285 mm
Package height
95 mm
Package weight
0.206 g
Logistics data
Products per pallet
500 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
114 cm
Products per pallet layer
50 pc(s)
Products per pallet layer (UK)
60 pc(s)
Products per pallet (UK)
600 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
114 cm
Brand Image Product code Product Stock Price from
Epson Air Filter (High) - ELPAF11 Epson Air Filter (High) - ELPAF11
(show image)
V13H134A11 Air Filter (High) - ELPAF11 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)