Epson logo

Epson Air Filter (High) - ELPAF11

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183965
Info modified on:
27 Jan 2025, 13:44:36
Short summary description Epson Air Filter (High) - ELPAF11:

Epson Air Filter (High) - ELPAF11, Black, White, PowerLite 6100i , PowerLite 6110i , PowerLite 6110i ,, 45 mm, 284 mm, 97 mm, 0.15 g

Long summary description Epson Air Filter (High) - ELPAF11:

Epson Air Filter (High) - ELPAF11. Product colour: Black, White, Compatibility: PowerLite 6100i , PowerLite 6110i , PowerLite 6110i ,. Package width: 45 mm, Package depth: 284 mm, Package height: 97 mm. Quantity per pack: 1 pc(s). Country of origin: China. Products per pallet: 144 pc(s), Products per pallet (UK): 180 pc(s)

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.