Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Air Filter - ELPAF04

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF04
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A04
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4547426426565 show
Category
Device composed of fibrous materials which removes solid particulates such as dust, pollen, mold, and bacteria from the air.
Air Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53545
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 29 Jan 2020 21:12:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Air Filter - ELPAF04 :
The short editorial description of Epson Air Filter - ELPAF04

Air Filter - ELPAF04
More>>>
Short summary description Epson Air Filter - ELPAF04:
This short summary of the Epson Air Filter - ELPAF04 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Air Filter - ELPAF04, White, EMP-TW100/TW500/TW200/TW200H/TW10/TW10H, China, 1 pc(s), 1 pc(s), 15 mm

Long summary description Epson Air Filter - ELPAF04:
This is an auto-generated long summary of Epson Air Filter - ELPAF04 based on the first three specs of the first five spec groups.

Epson Air Filter - ELPAF04. Product colour: White, Compatibility: EMP-TW100/TW500/TW200/TW200H/TW10/TW10H, Country of origin: China. Number of products included: 1 pc(s), Quantity per pack: 1 pc(s), Package width: 15 mm. Quantity per pallet: 3000 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Features
Product colour
The colour e.g. red, blue, green, black, white.
White
Compatibility
The other products, software and hardware this product can be used with.
EMP-TW100/TW500/TW200/TW200H/TW10/TW10H
Country of origin
Country where the device is made.
China
Packaging data
Number of products included
The number of products that are included in the package.
1 pc(s)
Quantity per pack
1 pc(s)
Package width
The distance from one side of the packaging to the other.
15 mm
Package depth
The distance from the front to the back of the packaging.
85 mm
Package height
The distance from the top to the bottom of the packaging.
76 mm
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
3000 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
114 cm
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
360 pc(s)
Quantity per pallet (UK)
3600 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
114 cm
Country Distributor
Nederland 3 distributor(s)
Magyarország 3 distributor(s)
Deutschland 3 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Bulgaria 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X