Epson logo

Epson Ceiling Mount - ELPMB48 High EB-G7000/L1000

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230771
Info modified on:
14 Mar 2024, 19:34:42
Short summary description Epson Ceiling Mount - ELPMB48 High EB-G7000/L1000:

Epson Ceiling Mount - ELPMB48 High EB-G7000/L1000, Ceiling, 75 kg, Silver, EB-L1750U EB-L1755U EB-L1500UH, 400 mm, 428 mm

Long summary description Epson Ceiling Mount - ELPMB48 High EB-G7000/L1000:

Epson Ceiling Mount - ELPMB48 High EB-G7000/L1000. Mounting type: Ceiling, Maximum weight capacity: 75 kg, Product colour: Silver. Width: 400 mm, Height: 428 mm, Depth: 330 mm. Country of origin: China. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.