Epson logo

Epson 3D Glasses (Active, IR)- ELPGS01

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144703
Info modified on:
09 Dec 2019, 17:23:11
Short summary description Epson 3D Glasses (Active, IR)- ELPGS01:

Epson 3D Glasses (Active, IR)- ELPGS01, Lithium, Black, 1 pc(s), 80 mm, 225 mm, 78 mm

Long summary description Epson 3D Glasses (Active, IR)- ELPGS01:

Epson 3D Glasses (Active, IR)- ELPGS01. Battery technology: Lithium. Product colour: Black. Quantity per pack: 1 pc(s), Package width: 80 mm, Package depth: 225 mm. Products per pallet: 660 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.