location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Card remote Control - ELPST06

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card remote Control - ELPST06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H007T06
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Card remote Control - ELPST06 :
The long product name of Epson Card remote Control - ELPST06. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Remote Control
More>>>
Epson Card remote Control - ELPST06:
The official description of Epson Card remote Control - ELPST06 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standard remote control for the Epson PowerLite 53, 73c, 720c, and 730c projectors. (Projector sold separately)

Short summary description Epson Card remote Control - ELPST06:
This short summary of the Epson Card remote Control - ELPST06 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Card remote Control - ELPST06, Silver, 40 mm, 86 mm, 7 mm, 1 pc(s)

Long summary description Epson Card remote Control - ELPST06:
This is an auto-generated long summary of Epson Card remote Control - ELPST06 based on the first three specs of the first five spec groups.

Epson Card remote Control - ELPST06. Product colour: Silver. Package width: 40 mm, Package depth: 86 mm, Package height: 7 mm. Quantity per pack: 1 pc(s)

Features
Product colour
Silver
Weight & dimensions
Package width
40 mm
Package depth
86 mm
Weight & dimensions
Package height
7 mm
Technical details
Country of origin
Japan
Logistics data
Quantity per pack
1 pc(s)