Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61638
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EMP-73:

Epson EMP-73, 1500 ANSI lumens, LCD, XGA (1024x768), 500:1, UHE, Japan

Long summary description Epson EMP-73:

Epson EMP-73. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Lamp type: UHE. Country of origin: Japan. Market positioning: Home cinema. Weight: 2 kg, Package width: 395 mm, Package depth: 455 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.